Status: | Active |
---|---|
Series: | ADT7476 |
RoHS: | Compliant |
Prices starting from US$1.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.87
|
760
in stock
|
Buy Now | |
Newark Electronics
from US$1.41
|
1,985
in stock
|
Buy Now | |
element14
from US$1.32
|
1,985
in stock
|
Buy Now | |
Farnell
from US$1.26
|
1,985
in stock
|
Buy Now | |
Future Electronics
from US$1.43
|
-
|
Buy Now | |
Avnet America
from US$1.34
|
-
|
Buy Now | |
RS Americas
from US$1.99
|
-
|
Buy Now | |
Avnet Asia
from US$1.30
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Monitors up to 5 Voltages |
Controls and Monitors up to 4 Fans |
High and Low Frequency Fan Drive Signal |
1 On-chip and 2 Remote Temperature Sensors |
Extended temp measurement range, up to 191°C |
Automatic fan speed control mode controls system cooling based on measured temperature |
Enhanced acoustic mode dramatically reduces user perception of changing fan speeds |
Thermal protection feature via THERM output |
Monitors performance impact of Intel® Pentium®4 processor |
Thermal control circuit via THERM input |
3-wire and 4-wire fan speed measurement |
Limit Comparison of all Monitored Values |
Applications |
---|
Thermal Management |
Servers |
RFID Readers |
End Products |
---|
Notebook and Desktop Computers |
Game Consoles |
Description | ADT7476 |
---|---|
Compliance | Pb-free Halide free |
Data Transmission Standard | SMBus |
ICC Max (mA) | 3 |
VCC Min (V) | 3 |
VCC Max (V) | 3.6 |
T Min (°C) | -40 |
T Max (°C) | 125 |
Package Type | QSOP-24 |
Temperature Sensor, 2.5Deg C, Qsop-24 | Newark Electronics |
TEMPERATURE SENSOR, 2.5DEG C, QSOP-24 | element14 |
Remote Therm. Monitor, Fan Contr. QSOP24 | RS |
ADT7476: 3.6 V â–’2.5% Remote Thermal Controller and Voltage Monitor - QSOP-24 NB | Future Electronics |
Temp Sensor Digital Serial (3-Wire, 4-Wire) 24-Pin QSOP T/R | Avnet America |
ADT7476ARQZ-REEL Temperature Sensor 24-Pin QSOP, Maximum of +150 degC | ON Semiconductor ADT7476ARQZ-REEL | RS Americas |
Where can I find additional details, specifications and documents for a ADT7476ARQZ-REEL?
Additional datasheets, footprints and schematics for ADT7476ARQZ-REEL are listed on our Part Details page. You can also find images and similar parts to ADT7476ARQZ-REEL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADT7476ARQZ-REEL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADT7476ARQZ-REEL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADT7476ARQZ-REEL fall under?
The ADT7476ARQZ-REEL is listed under Sensors > Thermal Management > Fan Controllers.
Can I view similar or alternative parts?
You can view similar parts to ADT7476ARQZ-REEL when available in the Fan Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADT7476ARQZ-REEL you can contact the distributor directly for product support, shipping queries etc.
Is the ADT7476ARQZ-REEL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for ADT7476ARQZ-REEL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for ADT7476ARQZ-REEL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADT7476ARQZ-REEL often in real-time on the comparison pages.
What if I can't find stock of ADT7476ARQZ-REEL?
You can fill out our help required form which you can use to request a quote for ADT7476ARQZ-REEL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.