Status: | Active |
---|---|
Series: | ADT7475 |
RoHS: | Compliant |
Prices starting from US$1.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.42
|
No stock
|
Buy Now | |
Chip One Stop
from US$1.21
|
2,460
in stock
|
Buy Now | |
Newark Electronics
from US$1.78
|
1,156
in stock
|
Buy Now | |
element14
from US$1.49
|
1,156
in stock
|
Buy Now | |
Farnell
from US$1.37
|
1,156
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$1.42
|
-
|
Buy Now | |
Avnet America
from US$1.51
|
-
|
Buy Now | |
RS Americas
from US$2.14
|
-
|
Buy Now | |
Avnet Asia
from US$1.46
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Controls and Monitors up to 4 Fans |
High and Low Frequency Fan Drive Signal |
1 On-chip and 2 Remote Temperature Sensors |
Series Resistance Cancellation on the Remote Channel |
Extended temp measurement range, up to 191°C |
Dynamic TMIN control mode optimizes system acoustics intelligently |
Automatic fan speed control mode controls system cooling based on measured temperature |
Enhanced Acoustic Mode Dramatically Reduces User Perception of Changing Fan Speeds |
Thermal Protection Feature via THERM Output |
Thermal Control Circuit via THERM Input |
3-wire and 4-wire fan speed measurement |
Applications |
---|
Thermal Management |
Servers |
RFID Readers |
End Products |
---|
Notebook and Desktop Computers |
Game Consoles |
Description | ADT7475 |
---|---|
Compliance | Pb-free Halide free |
Data Transmission Standard | SMBus |
ICC Max (mA) | 3 |
VCC Min (V) | 3 |
VCC Max (V) | 3.6 |
T Min (°C) | -40 |
T Max (°C) | 125 |
Package Type | QSOP-16 |
Temperature Sensor, 2.5Deg C, Qsop-16 | Newark Electronics |
TEMPERATURE SENSOR, 2.5DEG C, QSOP-16 | element14 |
Temp Sensor Digital Serial (3-Wire, 4-Wire) 16-Pin QSOP T/R | EBV Elektronik |
Remote Therm. Monitor, Fan Contr. QSOP16 | RS |
ADT7475 Series 3.6 V Remote Thermal Monitor and Fan Controller - QSOP-16 | Future Electronics |
ADT7475ARQZ-REEL Temperature Sensor 16-Pin QSOP, -40 - +125 degC | ON Semiconductor ADT7475ARQZ-REEL | RS Americas |
Where can I find additional details, specifications and documents for a ADT7475ARQZ-REEL?
Additional datasheets, footprints and schematics for ADT7475ARQZ-REEL are listed on our Part Details page. You can also find images and similar parts to ADT7475ARQZ-REEL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADT7475ARQZ-REEL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADT7475ARQZ-REEL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADT7475ARQZ-REEL fall under?
The ADT7475ARQZ-REEL is listed under Sensors > Thermal Management > Fan Controllers.
Can I view similar or alternative parts?
You can view similar parts to ADT7475ARQZ-REEL when available in the Fan Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADT7475ARQZ-REEL you can contact the distributor directly for product support, shipping queries etc.
Is the ADT7475ARQZ-REEL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for ADT7475ARQZ-REEL have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for ADT7475ARQZ-REEL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADT7475ARQZ-REEL often in real-time on the comparison pages.
What if I can't find stock of ADT7475ARQZ-REEL?
You can fill out our help required form which you can use to request a quote for ADT7475ARQZ-REEL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.