Status: | Production |
---|---|
Series: | ADT7420 |
RoHS: | Compliant |
High performance |
Temperature accuracy |
±0.20°C from −10°C to +85°C at 3.0 V |
±0.25°C from −20°C to +105°C from 2.7 V to 3.3 V |
16-bit resolution: 0.0078°C |
Ultralow temperature drift: 0.0073°C |
NIST traceable or equivalent |
Fast first temperature conversion on power-up of 6 ms |
Easy implementation |
No temperature calibration/correction required by user |
No linearity correction required |
Low power |
Power-saving 1 sample per second (SPS) mode |
700 µW typical at 3.3 V in normal mode |
7 µW typical at 3.3 V in shutdown mode |
Wide operating ranges |
Temperature range: −40°C to +150°C |
Voltage range: 2.7 V to 5.5 V |
Programmable interrupts |
Critical overtemperature interrupt |
Overtemperature/undertemperature interrupt |
I2C-compatible interface |
16-lead, 4 mm × 4 mm LFCSP RoHS-compliant package |
+/-0.25C accurate 12C Temperat | Analog Devices |
Temperature Sensor, -40 To 105Deg C Rohs Compliant: Yes |Analog Devices ADT7420UCPZ-RL7 | Newark Electronics |
TEMPERATURE SENSOR, -40 TO 105DEG C | element14 |
Where can I find additional details, specifications and documents for a ADT7420UCPZ-RL7?
Additional datasheets, footprints and schematics for ADT7420UCPZ-RL7 are listed on our Part Details page. You can also find images and similar parts to ADT7420UCPZ-RL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADT7420UCPZ-RL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADT7420UCPZ-RL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADT7420UCPZ-RL7 fall under?
The ADT7420UCPZ-RL7 is listed under Clinical-Grade Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to ADT7420UCPZ-RL7 when available in the Clinical-Grade Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADT7420UCPZ-RL7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADT7420UCPZ-RL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADT7420UCPZ-RL7 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADT7420UCPZ-RL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADT7420UCPZ-RL7 often in real-time on the comparison pages.
What if I can't find stock of ADT7420UCPZ-RL7?
You can fill out our help required form which you can use to request a quote for ADT7420UCPZ-RL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.