Status: | Production |
---|---|
Series: | ADT7411 |
RoHS: | Compliant |
10-bit temperature-to-digital converter |
10-bit 8-channel ADC |
DC input bandwidth |
Input range: 0 V to 2.25 V and 0 V to VDD |
Temperature range: −40°C to +120°C |
Temperature sensor accuracy of ±0.5°C |
Supply range: 2.7 V to 5.5 V |
Power-down current : <10 μA |
Internal 2.25 VREF option |
Double-buffered input logic |
I2C, SPI, QSPI™, MICROWIRE™, and DSP compatible |
4-wire serial interface |
SMBus packet error checking (PEC) compatible |
16-lead QSOP |
DTS with 10-bit, 8-channel ADC | Analog Devices |
Temperature Sensor, -40 To 120Deg C | Newark Electronics |
TEMPERATURE SENSOR, -40 TO 120DEG C | element14 |
TEMPERATURE SENSORS | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADT7411ARQZ?
Additional datasheets, footprints and schematics for ADT7411ARQZ are listed on our Part Details page. You can also find images and similar parts to ADT7411ARQZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADT7411ARQZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADT7411ARQZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADT7411ARQZ fall under?
The ADT7411ARQZ is listed under Digital Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to ADT7411ARQZ when available in the Digital Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADT7411ARQZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADT7411ARQZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADT7411ARQZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADT7411ARQZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADT7411ARQZ often in real-time on the comparison pages.
What if I can't find stock of ADT7411ARQZ?
You can fill out our help required form which you can use to request a quote for ADT7411ARQZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.