ADT7311WTRZ Digital Temperature Sensors by Analog Devices

Status: Production
Series: ADT7311
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADT7311 is a high accuracy digital temperature sensor in a narrow 8-lead SOIC package. It contains a band gap temperature reference and a 16-bit ADC to monitor and digitize the temperature to a 0.0078°C resolution. The ADC resolution, by default, is set to 13 bits (0.0625°C). The ADC resolution is a user programmable mode that can be changed through the serial interface.The ADT7311 is guaranteed to operate over supply voltages from 2.7 V to 5.5 V. Operating at 3.3 V, the average supply current is typically 210 μA. The ADT7311 has a shutdown mode that powers down the device and offers a shutdown current of typically 2 μA. The ADT7311 is rated for operation over the −40°C to +150°C temperature range.The CT pin is an open-drain output that becomes active when the temperature exceeds a programmable critical temperature limit. The default critical temperature limit is 147°C. The INT pin is also an open-drain output that becomes active when the temperature exceeds a programmable limit. The INT and CT pins can operate in either comparator or interrupt mode.PRODUCT HIGHLIGHTS Ease of use, no calibration or correction required by the user. Low power consumption. Excellent long-term stability and reliability. Packaged in an 8-lead SOIC, RoHS-compliant package.

Where to Buy

Prices starting from US$2.02

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$2.02
3,836
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.04
-
Buy Now

Features

Qualified for automotive applications
High performance
Temperature accuracy
±0.5°C from −40°C to +105°C (2.7 V to 3.6 V)
±0.4°C from −40°C to +105°C (3.0 V)
Wide operating ranges
Temperature range: −40°C to +150°C
Voltage range: 2.7 V to 5.5 V
Programmable interrupts
See datasheet for additional features

Alternative Descriptions

0.5'C Accurate Temp Sensor-SPI | Analog Devices
Temperature Sensor, 150Deg C, Nsoic-8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADT7311WTRZ?

Additional datasheets, footprints and schematics for ADT7311WTRZ are listed on our Part Details page. You can also find images and similar parts to ADT7311WTRZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADT7311WTRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADT7311WTRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADT7311WTRZ fall under?

The ADT7311WTRZ is listed under Digital Temperature Sensors.

Can I view similar or alternative parts?

You can view similar parts to ADT7311WTRZ when available in the Digital Temperature Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADT7311WTRZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADT7311WTRZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADT7311WTRZ have stock available?

Authorised distributors including Analog Devices and Newark Electronics have stock available or on a lead time for ADT7311WTRZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADT7311WTRZ often in real-time on the comparison pages.

What if I can't find stock of ADT7311WTRZ?

You can fill out our help required form which you can use to request a quote for ADT7311WTRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay