Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
IC Output Type | Digital |
---|---|
Sensing Accuracy Range | ± 1°C |
Sensing Temperature Min | -40°C |
Sensing Temperature Max | 85°C |
Sensor Case Style | SOT-23 |
No. of Pins | 6Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.25V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Resolution (Bits) | 13bit |
Supply Current | 280µA |
Where can I find additional details, specifications and documents for a ADT7302ART?
Additional datasheets, footprints and schematics for ADT7302ART are listed on our Part Details page. You can also find images and similar parts to ADT7302ART on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADT7302ART on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADT7302ART price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADT7302ART fall under?
The ADT7302ART is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to ADT7302ART when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADT7302ART you can contact the distributor directly for product support, shipping queries etc.
Is the ADT7302ART RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADT7302ART have stock available?
There is no stock from authorised distributors for ADT7302ART.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADT7302ART often in real-time on the comparison pages.
What if I can't find stock of ADT7302ART?
You can fill out our help required form which you can use to request a quote for ADT7302ART from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.