ADT6401SRJZ-RL7 Temperature Switches by Analog Devices

Status: Production
Series: ADT6401
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADT6401/ADT6402 are trip point temperature switches available in a 6-lead SOT-23 package. Each part contains an internal band gap temperature sensor for local temperature sensing. When the temperature crosses the trip point setting, the logic output is activated. The ADT6401 logic output is active low and open-drain. The ADT6402 logic output is active high and push-pull. The temperature is digitized to a resolution of 0.125°C (11-bit). The pin-selectable trip point settings are 10°C apart starting from −45°C to +5°C for undertemperature switching, and from 45°C to 115°C for overtemperature switching. These devices typically consume 30 μA of supply current. Hysteresis is pin selectable at 2°C and 10°C. The temperature switch is specified to operate over the supply range of 2.7 V to 5.5 V. When the ADT6401/ADT6402 are used for monitoring tempera- tures from 45°C to 115°C, the logic output pin becomes active when the temperature goes higher than the selected trip point temperature. When the ADT6401/ADT6402 are used for monitoring tempera- tures from −45°C to +5°C, the logic output pin becomes active when the temperature goes lower than the selected trip point temperature. Product HighlightsΣ-Δ based temperature measurement gives high accuracy and noise immunity. Wide operating temperature range from −55°C to +125°C. ±0.5°C typical accuracy from −45°C to +115°C. Pin-selectable threshold settings from −45°C to +115°C in 10°C increments. Supply voltage is 2.7 V to 5.5 V. Supply current of 30 μA. Space-saving, 6-lead SOT-23 package. Pin-selectable temperature hysteresis of 2°C or 10°C. Temperature resolution of 0.125°C.

Where to Buy

Prices starting from US$1.10

Distributor Stock
Logo for RS
RS
from US$2.47
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.15
5,936
in stock
Buy Now
Logo for element14
element14
from US$1.10
5,936
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.14
5,936
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.22
1,663
in stock
Buy Now

Alternative Descriptions

Temperature Sensor, -45 To 115Deg C | Newark Electronics
TEMPERATURE SENSOR, -45 TO 115DEG C | element14
Temp Sensor Digital 6-Pin SOT-23 | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADT6401SRJZ-RL7?

Additional datasheets, footprints and schematics for ADT6401SRJZ-RL7 are listed on our Part Details page. You can also find images and similar parts to ADT6401SRJZ-RL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADT6401SRJZ-RL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADT6401SRJZ-RL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADT6401SRJZ-RL7 fall under?

The ADT6401SRJZ-RL7 is listed under Temperature Switches.

Can I view similar or alternative parts?

You can view similar parts to ADT6401SRJZ-RL7 when available in the Temperature Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADT6401SRJZ-RL7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADT6401SRJZ-RL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADT6401SRJZ-RL7 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and RS have stock available or on a lead time for ADT6401SRJZ-RL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADT6401SRJZ-RL7 often in real-time on the comparison pages.

What if I can't find stock of ADT6401SRJZ-RL7?

You can fill out our help required form which you can use to request a quote for ADT6401SRJZ-RL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay