Status: | Production |
---|---|
Series: | ADSP-SC583 |
RoHS: | Compliant |
Dual SHARC+ Core Infrastructure: |
Up to 450 MHz (2.7GFLOPS) per core |
3Mbits/384KB L1 memory/core with parity |
Optional cache/SRAM mode |
32-bit, 40-bit & 64-bit floating point supportARM Core Infrastructure: |
Up to 450 MHz ARM Cortex-A5 (with Neon/FPU) |
32kByte/32kByte L1 Instr./Data Cache |
256kByte L2 CacheShared System Memory |
256KB L2 SRAM with ECC protectionOne Speed Memory Controller |
DDR3-900, DDR2-800 & LPDDR (16-bit)Advanced Hardware Accelerators |
FFT/iFFT (18 GFLOPS, 5usec per 1K-pt FFT) |
FIR/IIR and SINC Filters, ASRC |
Security Crypto Engines with OTPPackaging |
19mm x 19mm BGA (0.8mm pitch) |
Commercial, Industrial & AutomotiveKey Connectivity & Interfaces: |
Gigabit Ethernet MAC (RGMII) |
With IEEE-1588 & AVB support (QoS & clock recovery) |
2x USB2.0 HS OTG/Device Controllers (MAC/PHY) |
2x CAN2.0 |
MLB 3/6-pin (Auto devices only) |
Up to 8x Full SPORT interfaces (w/ TDM & I2S modes) |
S/PDIF Tx/Rx, 8x ASRC pairs, PCG |
2x Dual-SPI and 1x QuadSPI (w/ direct execution) |
3x I2C and 3x UARTs (w/ Flow Control) |
Enhanced Parallel Peripheral Interface |
For video I/O or parallel converter interface |
2x Link Ports (bi-directional, 8-bit, up to 150MB/sec) |
3x Enhanced PWM, ADC Control Module (ACM) |
8x GP Timer, 1x GP Counter, WDT and RTC |
Up to 80 GPIO (mux’ed w/ other interfaces) |
8-ch 12-bit 1MSPS Housekeeping ADC |
Thermal Sensor |
ARM, 2x 3Mb SHARC, single DDR, | Analog Devices |
DIGITAL SIGNAL PROCESSOR IC | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADSP-SC583KBCZ-4A?
Additional datasheets, footprints and schematics for ADSP-SC583KBCZ-4A are listed on our Part Details page. You can also find images and similar parts to ADSP-SC583KBCZ-4A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADSP-SC583KBCZ-4A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADSP-SC583KBCZ-4A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADSP-SC583KBCZ-4A fall under?
The ADSP-SC583KBCZ-4A is listed under SHARC Audio Processors/SoCs.
Can I view similar or alternative parts?
You can view similar parts to ADSP-SC583KBCZ-4A when available in the SHARC Audio Processors/SoCs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADSP-SC583KBCZ-4A you can contact the distributor directly for product support, shipping queries etc.
Is the ADSP-SC583KBCZ-4A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADSP-SC583KBCZ-4A have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for ADSP-SC583KBCZ-4A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADSP-SC583KBCZ-4A often in real-time on the comparison pages.
What if I can't find stock of ADSP-SC583KBCZ-4A?
You can fill out our help required form which you can use to request a quote for ADSP-SC583KBCZ-4A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.