ADSP-BF707BBCZ-4 Blackfin Embedded Processors by Analog Devices

Status: Production
Series: ADSP-BF707
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

This device is a member of the ADSP-BF70x Blackfin Digital Signal Processor (DSP) product family. The new Blackfin+ processor core combines dual-MAC 16-bit, 32-bit MAC and 16-bit complex MAC in to a state-of-the-art signal processing engine. It also combines advantages of a clean, orthogonal RISC-like microprocessor instruction set, and single-instruction, multiple-data (SIMD) multimedia capabilities within a single instruction-set architecture. Further new enhancements to the Blackfin+ core add cache enhancements, branch prediction and other instruction set improvements—all while maintaining instruction set compatibility to previous Blackfin products.The processor offers performance up to 400 MHz, as well as lowest power consumption at By integrating a rich set of industry-leading system peripherals, large on-chip memory & a high speed external memory interface, this Blackfin processor is the platform of choice for next-generation

Where to Buy

Prices starting from US$12.69

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$20.33
64
in stock
Buy Now
Logo for element14
element14
from US$19.55
64
in stock
Buy Now
Logo for Farnell
Farnell
from US$19.09
64
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$12.69
44
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$16.10
37
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$17.46
-
Buy Now

Features

Blackfin+ core with up to 400 MHz performance
Dual 16-bit or single 32-bit MAC support per cycle
16-bit complex MAC and many other instruction set enhancements
Instruction set compatible with previous Blackfin products
On-Chip Memory
136KB L1 SRAM with multi-parity-bit protection (64KB instruction, 64KB data, 8KB scratchpad)
1MByte on-chip L2 SRAM with ECC protection
512KByte On-chip L2 ROM
L3 interface providing 16-bit interface to DDR2 or LPDDR SDRAM devices (up to 200 MHz)
Key Peripherals include
USB2.0 HS OTG
2x CAN2.0B
ePPI Video I/O
2x SPORTs (w/I2S)
2xQuad-SPI / 1xDual-SPI (w/ Host mode option)
I2C
2xUART
SD/SDIO/MMC (8-bit)
4-ch 12-bit 1MSPS ADC
Security and one-time-programmable memory
Crypto hardware accelerators for fast secure boot/IP protection
memDMA encryption/decryption for fast run-time security
Low-cost packaging
184-Ball CSP_BGA package (12 mm × 12mm × 0.8mm pitch), RoHS compliant
Low system power with < 100 mW at 400 MHz (< 0.25 mW/MHz) at 25°C TJUNCTION

Alternative Descriptions

Embedded Processor, 400Mhz, 47I/O, Bga | Newark Electronics
EMBEDDED PROCESSOR, 400MHZ, 47I/O, BGA | element14
Low Cost sngl core BF+ w/Large | Analog Devices
MICROCONTROLLER IC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADSP-BF707BBCZ-4?

Additional datasheets, footprints and schematics for ADSP-BF707BBCZ-4 are listed on our Part Details page. You can also find images and similar parts to ADSP-BF707BBCZ-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADSP-BF707BBCZ-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADSP-BF707BBCZ-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADSP-BF707BBCZ-4 fall under?

The ADSP-BF707BBCZ-4 is listed under Blackfin Embedded Processors.

Can I view similar or alternative parts?

You can view similar parts to ADSP-BF707BBCZ-4 when available in the Blackfin Embedded Processors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADSP-BF707BBCZ-4 you can contact the distributor directly for product support, shipping queries etc.

Is the ADSP-BF707BBCZ-4 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADSP-BF707BBCZ-4 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Chip One Stop have stock available or on a lead time for ADSP-BF707BBCZ-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADSP-BF707BBCZ-4 often in real-time on the comparison pages.

What if I can't find stock of ADSP-BF707BBCZ-4?

You can fill out our help required form which you can use to request a quote for ADSP-BF707BBCZ-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay