Status: | Production |
---|---|
Series: | ADSP-BF592 |
RoHS: | Compliant |
Blackfin processor core with 200 MHz (400 MMACs) performance and 68KB L1 Memory: ADSP-BF592KCPZ-2 |
Blackfin processor core with 400 MHz (800 MMACs) performance and 68KB L1 Memory: ADSP-BF592KCPZ |
L1 Instruction ROM block with VDK RTOS and C runtime librariesLow Power |
Two SPI, two SPORT, two UART and one PPI |
Nine Peripheral DMA channels and two memory to memory DMA channels |
9×9mm LFCSP package |
Commercial, industrial, and automotive temperature grades |
Embedded Processor, 200Mhz, 32I/O, Lfcsp | Newark Electronics |
EMBEDDED PROCESSOR, 200MHZ, 32I/O, LFCSP | element14 |
200MHz Low Cost BF Proc w/Embe | Analog Devices |
Where can I find additional details, specifications and documents for a ADSP-BF592KCPZ-2?
Additional datasheets, footprints and schematics for ADSP-BF592KCPZ-2 are listed on our Part Details page. You can also find images and similar parts to ADSP-BF592KCPZ-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADSP-BF592KCPZ-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADSP-BF592KCPZ-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADSP-BF592KCPZ-2 fall under?
The ADSP-BF592KCPZ-2 is listed under Blackfin Embedded Processors.
Can I view similar or alternative parts?
You can view similar parts to ADSP-BF592KCPZ-2 when available in the Blackfin Embedded Processors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADSP-BF592KCPZ-2 you can contact the distributor directly for product support, shipping queries etc.
Is the ADSP-BF592KCPZ-2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADSP-BF592KCPZ-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Chip One Stop have stock available or on a lead time for ADSP-BF592KCPZ-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADSP-BF592KCPZ-2 often in real-time on the comparison pages.
What if I can't find stock of ADSP-BF592KCPZ-2?
You can fill out our help required form which you can use to request a quote for ADSP-BF592KCPZ-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.