Status: | Production |
---|---|
Series: | ADSP-BF527 |
RoHS: | Compliant |
Lockbox™ Secure Technology: Hardware-enabled security for code and content protection. |
Blackfin Processor Core with up to 600 MHz (1200 MMACS) performance |
2 dual-channel, full-duplex synchronous serial ports supporting 8 stereo I2S channels |
12 peripheral DMA channels supporting one- and two-dimensional data transfers |
NAND Flash Controller with 8-Bit interface for commands, addresses and data. |
Ethernet 10/100 MII interface |
Memory controller providing glue-less connection to multiple banks of external SDRAM, SRAM, Flash, or ROM |
289-ball, 12x12 mm, 0.5 mm pitch mini-BGA (Commercial temperature range 0°C to +70°C) |
208-ball, 17x17 mm, 0.8 mm pitch mini-BGA (Commercial temperature range 0°C to +70°C; Industrial temperature range -40°C to +85°C) |
See datasheet for additional features |
ADSP-BF527 Processor,600Mhz,Et | Analog Devices |
Embedded Processor, 600Mhz, 48I/O, Bga | Newark Electronics |
EMBEDDED PROCESSOR, 600MHZ, 48I/O, BGA | element14 |
Where can I find additional details, specifications and documents for a ADSP-BF527KBCZ-6A?
Additional datasheets, footprints and schematics for ADSP-BF527KBCZ-6A are listed on our Part Details page. You can also find images and similar parts to ADSP-BF527KBCZ-6A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADSP-BF527KBCZ-6A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADSP-BF527KBCZ-6A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADSP-BF527KBCZ-6A fall under?
The ADSP-BF527KBCZ-6A is listed under Blackfin Embedded Processors.
Can I view similar or alternative parts?
You can view similar parts to ADSP-BF527KBCZ-6A when available in the Blackfin Embedded Processors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADSP-BF527KBCZ-6A you can contact the distributor directly for product support, shipping queries etc.
Is the ADSP-BF527KBCZ-6A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADSP-BF527KBCZ-6A have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADSP-BF527KBCZ-6A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADSP-BF527KBCZ-6A often in real-time on the comparison pages.
What if I can't find stock of ADSP-BF527KBCZ-6A?
You can fill out our help required form which you can use to request a quote for ADSP-BF527KBCZ-6A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.