Status: | Production |
---|---|
Series: | ADSP-BF527C |
RoHS: | Compliant |
Prices starting from US$27.98
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$27.98
|
2,498
in stock
|
Buy Now |
Lockbox™ Secure Technology: Hardware-enabled security for code and content protection. |
Blackfin Processor Core with up to 600 MHz (1200 MMACS) performance |
2 dual-channel, full-duplex synchronous serial ports supporting 8 stereo I2S channels |
12 peripheral DMA channels supporting one- and two-dimensional data transfers |
NAND Flash Controller with 8-Bit interface for commands, addresses and data. |
Connectivity: HS USB OTG, Host DMA Port, UART’s, SPORT’s, SPI and TWI. |
Ethernet 10/100 MII interface |
Memory controller providing glue-less connection to multiple banks of external SDRAM, SRAM, Flash, or ROM |
289-ball, 12x12 mm, 0.5 mm pitch mini-BGA (Commercial temperature range 0°C to +70°C) |
Supports an embedded low power stereo CODEC for space constrained audio applications |
12x12/289 BGA WITH CODEC | Analog Devices |
Where can I find additional details, specifications and documents for a ADSP-BF527KBCZ-5C2?
Additional datasheets, footprints and schematics for ADSP-BF527KBCZ-5C2 are listed on our Part Details page. You can also find images and similar parts to ADSP-BF527KBCZ-5C2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADSP-BF527KBCZ-5C2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADSP-BF527KBCZ-5C2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADSP-BF527KBCZ-5C2 fall under?
The ADSP-BF527KBCZ-5C2 is listed under Blackfin Embedded Processors.
Can I view similar or alternative parts?
You can view similar parts to ADSP-BF527KBCZ-5C2 when available in the Blackfin Embedded Processors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADSP-BF527KBCZ-5C2 you can contact the distributor directly for product support, shipping queries etc.
Is the ADSP-BF527KBCZ-5C2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADSP-BF527KBCZ-5C2 have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for ADSP-BF527KBCZ-5C2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADSP-BF527KBCZ-5C2 often in real-time on the comparison pages.
What if I can't find stock of ADSP-BF527KBCZ-5C2?
You can fill out our help required form which you can use to request a quote for ADSP-BF527KBCZ-5C2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.