ADSP-21489KSWZ-4A SHARC Audio Processors/SoCs by Analog Devices

Status: Production
Series: ADSP-21489
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The SHARC ADSP-21489 is one of two new members of the fourth generation of SHARC® Processors that now includes the ADSP-21483, ADSP-21486, ADSP-21487, ADSP-21488, ADSP-21489 and offers increased performance, hardware-based filter accelerators, audio and application-focused peripherals, and new memory configurations capable of supporting the latest surround-sound decoder algorithms. All devices are pin-compatible with each other and completely code-compatible with all prior SHARC Processors. These newest members of the fourth generation SHARC Processor family are based on a single-instruction, multiple-data (SIMD) core, which supports both 32-bit fixed-point and 32-/40-bit floating-point arithmetic formats making them particularly suitable for high-performance audio

Prices starting from US$22.16


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$25.98
2,157
Buy Now
Logo for Newark Electronics Newark Electronics US$26.98
33
Buy Now
Logo for Chip One Stop Chip One Stop US$23.50
33
Buy Now
Logo for element14 element14 US$23.78
33
Buy Now
Logo for Farnell Farnell US$22.16
33
Buy Now
View Full Pricing & Stock Comparison

Features

450 MHz core clock speed
5 Mbits of on-chip RAM
FIR, IIR, and FFT accelerators
16-bit wide SDR SDRAM external memory interface
Digital Applications Interface (DAI) enabling user-definable access to peripherals including an S/P DIF Tx/Rx, and 8-channel asynchronous sample rate converter
Fully enhanced DMA engine including scatter/gather DMA, delay line DMA
8 serial ports (SPORTs) supporting I2S, left-justified sample pair, DSP Serial and TDM modes
2 SPI-compatible ports supporting master and slave modes
UART and Two-Wire Interface
16 Pulse Width Modulation (PWM) channels
3 full-featured timers
176 ld LQFP EPAD, 100 ld LQFP EPAD and 88 ld LFCSP package options
Commercial and Industrial temperature ranges

Alternative Descriptions

400MHz 100ld LQFP SHARC | Analog Devices
Audio Processor, 400Mhz, 16I/O, Lqfp | Newark Electronics
AUDIO PROCESSOR, 400MHZ, 16I/O, LQFP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADSP-21489KSWZ-4A?

Additional datasheets, footprints and schematics for ADSP-21489KSWZ-4A are listed on our Part Details page. You can also find images and similar parts to ADSP-21489KSWZ-4A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADSP-21489KSWZ-4A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADSP-21489KSWZ-4A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADSP-21489KSWZ-4A fall under?

The ADSP-21489KSWZ-4A is listed under SHARC Audio Processors/SoCs.

Can I view similar or alternative parts?

You can view similar parts to ADSP-21489KSWZ-4A when available in the SHARC Audio Processors/SoCs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADSP-21489KSWZ-4A you can contact the distributor directly for product support, shipping queries etc.

Is the ADSP-21489KSWZ-4A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADSP-21489KSWZ-4A have stock available?

Authorised distributors including Analog Devices, Newark Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for ADSP-21489KSWZ-4A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADSP-21489KSWZ-4A often in real-time on the comparison pages.

What if I can't find stock of ADSP-21489KSWZ-4A?

You can fill out our help required form which you can use to request a quote for ADSP-21489KSWZ-4A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay