Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
DSP Type | Fixed Point |
---|---|
No. of Bits | 16bit |
Frequency | 20MHz |
Flash Memory Size | - |
DSP Case Style | LCC |
No. of Pins | 68Pins |
No. of I/O's | - |
No. of MIPS | 25 |
Embedded Interface Type | Host Port |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Core Supply Voltage Min | 4.5V |
Core Supply Voltage Max | 5.5V |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 5 - 48 hours |
SVHC | No SVHC (07-Jul-2017) |
External Supported Memory | EPROM |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage | 5V |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a ADSP-2105BPZ-80?
Additional datasheets, footprints and schematics for ADSP-2105BPZ-80 are listed on our Part Details page. You can also find images and similar parts to ADSP-2105BPZ-80 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADSP-2105BPZ-80 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADSP-2105BPZ-80 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADSP-2105BPZ-80 fall under?
The ADSP-2105BPZ-80 is listed under Electronic & Electrical Components > Semiconductors - ICs > Digital Signal Processors - DSP.
Can I view similar or alternative parts?
You can view similar parts to ADSP-2105BPZ-80 when available in the Digital Signal Processors - DSP range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADSP-2105BPZ-80 you can contact the distributor directly for product support, shipping queries etc.
Is the ADSP-2105BPZ-80 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADSP-2105BPZ-80 have stock available?
There is no stock from authorised distributors for ADSP-2105BPZ-80.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADSP-2105BPZ-80 often in real-time on the comparison pages.
What if I can't find stock of ADSP-2105BPZ-80?
You can fill out our help required form which you can use to request a quote for ADSP-2105BPZ-80 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.