Status: | Unknown |
---|---|
Series: | ADSC584 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Richardson RFPD
-
|
-
|
Buy Now |
DSP Type | Floating Point |
---|---|
No. of Bits | 32 / 40 / 64bit |
Frequency | 300MHz |
Flash Memory Size | 512KB |
DSP Case Style | CSPBGA |
No. of Pins | 349Pins |
No. of I/O's | 80I/O's |
No. of MIPS | - |
Embedded Interface Type | CAN I2C SPI UART USB |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Core Supply Voltage Min | 1.05V |
Core Supply Voltage Max | 1.15V |
Product Range | ADSC584 Series |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
DIGITAL SIGNAL PROCESSOR IC | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADSC584WCBCZ3A10?
Additional datasheets, footprints and schematics for ADSC584WCBCZ3A10 are listed on our Part Details page. You can also find images and similar parts to ADSC584WCBCZ3A10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADSC584WCBCZ3A10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADSC584WCBCZ3A10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADSC584WCBCZ3A10 fall under?
The ADSC584WCBCZ3A10 is listed under Electronic & Electrical Components > Semiconductors - ICs > Digital Signal Processors - DSP.
Can I view similar or alternative parts?
You can view similar parts to ADSC584WCBCZ3A10 when available in the Digital Signal Processors - DSP range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADSC584WCBCZ3A10 you can contact the distributor directly for product support, shipping queries etc.
Is the ADSC584WCBCZ3A10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADSC584WCBCZ3A10 have stock available?
Authorised distributors including Richardson RFPD have stock available or on a lead time for ADSC584WCBCZ3A10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADSC584WCBCZ3A10 often in real-time on the comparison pages.
What if I can't find stock of ADSC584WCBCZ3A10?
You can fill out our help required form which you can use to request a quote for ADSC584WCBCZ3A10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.