Status: | Unknown |
---|---|
Series: | Single 8-Bit Pipelined ADCs |
RoHS: | Unknown |
Resolution (Bits) | 8bit |
---|---|
Sampling Rate | 30MSPS |
Input Channel Type | Differential Single Ended |
Data Interface | Parallel |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | SSOP |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Single 8-Bit Pipelined ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
8-Bit, 30 MSPS ADC SE/Diff Inputs w/ Internal Ref. and Low Power, Powerdown | Texas Instruments |
Adc, 8Bit, 30Msps, Parallel, Ssop-28 | Newark Electronics |
ADC, 8BIT, 30MSPS, PARALLEL, SSOP-28 | element14 |
8bit ADC 30MHz Sampl SSOP28 | Schukat Electronic |
Where can I find additional details, specifications and documents for a ADS930E?
Additional datasheets, footprints and schematics for ADS930E are listed on our Part Details page. You can also find images and similar parts to ADS930E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS930E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS930E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS930E fall under?
The ADS930E is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS930E when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS930E you can contact the distributor directly for product support, shipping queries etc.
Is the ADS930E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS930E have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for ADS930E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS930E often in real-time on the comparison pages.
What if I can't find stock of ADS930E?
You can fill out our help required form which you can use to request a quote for ADS930E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.