Status: | Unknown |
---|---|
Series: | 18-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 18bit |
---|---|
Sampling Rate | 1MSPS |
Input Channel Type | Differential |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | VQFN |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 18-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
18-Bit, 1-MSPS, 1-Ch SAR ADC with Internal VREF Buffer, Internal LDO and Enhanced SPI Interface | Texas Instruments |
ADC, SAR, 18BIT, 1MSPS, VQFN-24 | element14 |
Where can I find additional details, specifications and documents for a ADS8910BRGET?
Additional datasheets, footprints and schematics for ADS8910BRGET are listed on our Part Details page. You can also find images and similar parts to ADS8910BRGET on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS8910BRGET on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS8910BRGET price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS8910BRGET fall under?
The ADS8910BRGET is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS8910BRGET when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS8910BRGET you can contact the distributor directly for product support, shipping queries etc.
Is the ADS8910BRGET RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS8910BRGET have stock available?
Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for ADS8910BRGET.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS8910BRGET often in real-time on the comparison pages.
What if I can't find stock of ADS8910BRGET?
You can fill out our help required form which you can use to request a quote for ADS8910BRGET from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.