Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | ADS8900B |
No. of Bits | 20bit |
Sample Rate | 1MSPS |
Kit Application Type | Data Converter |
Application Sub Type | ADC |
Kit Contents | Eval Board ADS8900B PHI EVM Controller USB Cable Quick Start Guide SLYU026 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
ADS8900B Fully-Differential Input, 20-Bit SAR ADC EVM Performance Demonstration Kit (PDK) | Texas Instruments |
Eval Board, Sar Analog-Digital Converter | Newark Electronics |
Where can I find additional details, specifications and documents for a ADS8900BEVM-PDK?
Additional datasheets, footprints and schematics for ADS8900BEVM-PDK are listed on our Part Details page. You can also find images and similar parts to ADS8900BEVM-PDK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS8900BEVM-PDK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS8900BEVM-PDK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS8900BEVM-PDK fall under?
The ADS8900BEVM-PDK is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ADS8900BEVM-PDK when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS8900BEVM-PDK you can contact the distributor directly for product support, shipping queries etc.
Is the ADS8900BEVM-PDK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS8900BEVM-PDK have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADS8900BEVM-PDK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS8900BEVM-PDK often in real-time on the comparison pages.
What if I can't find stock of ADS8900BEVM-PDK?
You can fill out our help required form which you can use to request a quote for ADS8900BEVM-PDK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.