ADS8671IPW

Semiconductors - ICs

> Data & Signal Conversion

> Analog-to-Digital Converters - ADC

Organise Price Comparison Results by
distributor space
Distributor Statistics for ADS8671IPW
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for ADS8671IPW
Details for Texas Instruments

ADS8671IPW

14-Bit, 1-MSPS, 1-Ch SAR ADC with programmable (±12/±10/±6/±5/±2.5V) input ranges on +5V supply
Buy Directly from Texas Instruments (540 in Stock)
$3.4200 per unit
Series Information for ADS8671IPW - Texas Instruments

Features

  • feature
    14-Bit ADC with Integrated Analog Front-End
  • feature
    5-V Analog Supply: 1.65-V to 5-V I/O Supply
  • feature
    ALARM u2192 High, Low Thresholds per Channel
  • feature
    Constant Resistive Input Impedance u2265 1 Mu03a9
  • feature
    Excellent Performance: u2013 DNL: u00b10.25 LSB; INL: u00b10.4 LSB u2013 SNR: 84.5 dB; THD: u2013105 dB
  • feature
    Extended Industrial Temperature Range:
  • feature
    High Speed: u2013 ADS8671: 1 MSPS u2013 ADS8675: 500 kSPS
  • feature
    Input Overvoltage Protection: Up to u00b120 V
  • feature
    On-Chip, 4.096-V Reference with Low Drift
  • feature
    Software Programmable Input Ranges: u2013 Bipolar Ranges: u00b112.288 V, u00b110.24 V, u00b16.144 V, u00b15.12 V, and u00b12.56 V u2013 Unipolar Ranges: 0 Vu201312.288 V, 0 Vu201310.24 V, 0 Vu20136.144 V, and 0 Vu20135.12 V
  • feature
    multiSPIu2122 Interface with Daisy-Chain

Description

SAR ADC 14BIT 1MSPS SPI TSSOP-16
The ADS8671 and ADS8675 devices belong to a family of integrated data acquisition system based on a successive approximation (SAR) analog-to-digital converter (ADC). The devices feature a high-speed, high-precision SAR ADC, integrated analog front-end (AFE) input driver circuit, overvoltage protection circuit up to ±20 V, and an on-chip 4.096-V reference with extremely low temperature drift. The devices operate on a single 5-V analog supply, but support true bipolar input ranges of ±12.288 V, ±6.144 V, ±10.24 V, ±5.12 V, and ±2.56 V, as well as unipolar input ranges of 0 V to 12.288 V, 0 V to 10.24 V, 0 V to 6.144 V, and 0 V to 5.12 V. The gain and offset errors are accurately trimmed within the specified values for each input range to ensure high dc precision. The input range selection is done by software programming of the device internal registers. The devices offer a high resistive input impedance (≥ 1 MΩ) irrespective of the selected input range. The multiSPI digital interface is backward-compatible to the traditional SPI protocol. Additionally, configurable features simplify interface to a wide range of host controllers.

Specifications

Resolution (Bits):
14bit
Sampling Rate:
1MSPS
Input Channel Type:
Differential Pseudo Differential Single Ended
Data Interface:
SPI
Supply Voltage Type:
Single
Supply Voltage Min:
4.75V
Supply Voltage Max:
5.25V
ADC / DAC Case Style:
TSSOP
No. of Pins:
16Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
125°C
Product Range:
Single 14-Bit SAR ADCs
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 3 - 168 hours
SVHC:
No SVHC (27-Jun-2018)

Alternate Descriptions

Avnet America

14 BIT 1 MSPS 1 CH SAR ADC

Avnet Europe

14 BIT 1 MSPS 1 CH SAR ADC

Texas Instruments

14-Bit, 1-MSPS, 1-Ch SAR ADC with programmable (±12/±10/±6/±5/±2.5V) input ranges on +5V supply

Texas Instruments product