Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | ADS8588S |
No. of Bits | 16bit |
Sample Rate | 200kSPS |
Kit Application Type | Data Converter |
Application Sub Type | ADC |
Kit Contents | Eval Board ADS8588S PHI EVM Controller USB Cable |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Eval Board, Sar 16-Bit Adc | Newark Electronics |
ADS8588S 16-Bit High-Speed 8-Ch Simultaneous-Sampling ADC EVM Performance Demonstration Kit (PDK) | Texas Instruments |
Where can I find additional details, specifications and documents for a ADS8588SEVM-PDK?
Additional datasheets, footprints and schematics for ADS8588SEVM-PDK are listed on our Part Details page. You can also find images and similar parts to ADS8588SEVM-PDK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS8588SEVM-PDK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS8588SEVM-PDK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS8588SEVM-PDK fall under?
The ADS8588SEVM-PDK is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ADS8588SEVM-PDK when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS8588SEVM-PDK you can contact the distributor directly for product support, shipping queries etc.
Is the ADS8588SEVM-PDK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS8588SEVM-PDK have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for ADS8588SEVM-PDK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS8588SEVM-PDK often in real-time on the comparison pages.
What if I can't find stock of ADS8588SEVM-PDK?
You can fill out our help required form which you can use to request a quote for ADS8588SEVM-PDK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.