Status: | Unknown |
---|---|
Series: | Octal 14-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 14bit |
---|---|
Sampling Rate | 200kSPS |
Input Channel Type | Single Ended |
Data Interface | Byte Parallel Serial |
Supply Voltage Type | Single |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | LQFP |
No. of Pins | 64Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Octal 14-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
14-Bit High-Speed 8-Channel Simultaneous-Sampling ADC With Bipolar Inputs on a Single Supply | Texas Instruments |
Where can I find additional details, specifications and documents for a ADS8578SIPM?
Additional datasheets, footprints and schematics for ADS8578SIPM are listed on our Part Details page. You can also find images and similar parts to ADS8578SIPM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS8578SIPM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS8578SIPM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS8578SIPM fall under?
The ADS8578SIPM is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS8578SIPM when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS8578SIPM you can contact the distributor directly for product support, shipping queries etc.
Is the ADS8578SIPM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS8578SIPM have stock available?
Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for ADS8578SIPM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS8578SIPM often in real-time on the comparison pages.
What if I can't find stock of ADS8578SIPM?
You can fill out our help required form which you can use to request a quote for ADS8578SIPM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.