ADS850Y/250 Data & Signal Conversion by Texas Instruments

IC ADC 14 BIT 10 MSPS

Status: Unknown
Series: Single 14-Bit Pipelined ADCs
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$18.90

Distributor Stock
Logo for Farnell
Farnell
from US$33.44
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$21.14
1,533
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$18.90
12
in stock
Buy Now
Logo for element14
element14
from US$41.03
-
Buy Now

Specifications

Resolution (Bits) 14bit
Sampling Rate 10MSPS
Input Channel Type Differential Single Ended
Data Interface Parallel
Supply Voltage Type Single
Supply Voltage Min 4.7V
Supply Voltage Max 5.3V
ADC / DAC Case Style TQFP
No. of Pins 48Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range Single 14-Bit Pipelined ADCs
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
A/D / D/A Features ADC
Base Number 850
IC Case Style TQFP
Linearity Error ADC / DAC + 0.75LSB
Linearity Error ADC / DAC - 0.75LSB
No. of Bits 14bit
No. of Channels 1Channels
Operating Temperature Range -40°C to +85°C
Supply Current 53mA
Supply Voltage Range 4.7V to 5.3V
Supply Voltage Range - Analogue 4.7V to 5.3V
Termination Type Surface Mount Device

Alternative Descriptions

14-Bit, 10-MSPS Analog-to-Digital Converter (ADC) | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADS850Y/250?

Additional datasheets, footprints and schematics for ADS850Y/250 are listed on our Part Details page. You can also find images and similar parts to ADS850Y/250 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADS850Y/250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS850Y/250 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADS850Y/250 fall under?

The ADS850Y/250 is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.

Can I view similar or alternative parts?

You can view similar parts to ADS850Y/250 when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADS850Y/250 you can contact the distributor directly for product support, shipping queries etc.

Is the ADS850Y/250 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ADS850Y/250 have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, element14 and Farnell have stock available or on a lead time for ADS850Y/250.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADS850Y/250 often in real-time on the comparison pages.

What if I can't find stock of ADS850Y/250?

You can fill out our help required form which you can use to request a quote for ADS850Y/250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay