Status: | Unknown |
---|---|
Series: | Single 16-Bit SAR ADCs |
RoHS: | Unknown |
Prices starting from US$24.44
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$24.44
|
28,412
in stock
|
Buy Now |
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 1.25MSPS |
Input Channel Type | Pseudo Differential |
Data Interface | Parallel |
Supply Voltage Type | Single |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | TQFP |
No. of Pins | 48Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Single 16-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 8405 |
IC Case Style | TQFP |
Linearity Error ADC / DAC + | 0.75LSB |
Linearity Error ADC / DAC - | 0.75LSB |
No. of Channels | 1Channels |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 31mA |
Supply Voltage Range | 4.75V to 5.25V |
Supply Voltage Range - Analogue | 4.75V to 5.25V |
Supply Voltage Range - Digital | 2.7V to 5.25V |
Termination Type | Surface Mount Device |
16-Bit 1.25 MSPS Unipolar Input Micro Power Sampling ADC | Texas Instruments |
Where can I find additional details, specifications and documents for a ADS8405IBPFBT?
Additional datasheets, footprints and schematics for ADS8405IBPFBT are listed on our Part Details page. You can also find images and similar parts to ADS8405IBPFBT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS8405IBPFBT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS8405IBPFBT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS8405IBPFBT fall under?
The ADS8405IBPFBT is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS8405IBPFBT when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS8405IBPFBT you can contact the distributor directly for product support, shipping queries etc.
Is the ADS8405IBPFBT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS8405IBPFBT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for ADS8405IBPFBT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS8405IBPFBT often in real-time on the comparison pages.
What if I can't find stock of ADS8405IBPFBT?
You can fill out our help required form which you can use to request a quote for ADS8405IBPFBT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.