Status: | Unknown |
---|---|
Series: | Dual 16-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 600kSPS |
Input Channel Type | Pseudo Differential Single Ended |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | WQFN |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Dual 16-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
16-bit 600-kSPS 2-channel simultaneous-sampling SAR ADC with single-ended inputs | Texas Instruments |
Where can I find additional details, specifications and documents for a ADS8353IRTET?
Additional datasheets, footprints and schematics for ADS8353IRTET are listed on our Part Details page. You can also find images and similar parts to ADS8353IRTET on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS8353IRTET on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS8353IRTET price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS8353IRTET fall under?
The ADS8353IRTET is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS8353IRTET when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS8353IRTET you can contact the distributor directly for product support, shipping queries etc.
Is the ADS8353IRTET RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS8353IRTET have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for ADS8353IRTET.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS8353IRTET often in real-time on the comparison pages.
What if I can't find stock of ADS8353IRTET?
You can fill out our help required form which you can use to request a quote for ADS8353IRTET from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.