Status: | Unknown |
---|---|
Series: | Octal 16-Bit SAR ADCs |
RoHS: | Unknown |
Prices starting from US$10.60
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 100kSPS |
Input Channel Type | Differential Single Ended |
Data Interface | Serial |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | SSOP |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Octal 16-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
16-Bit, 100-kSPS, 8-Ch SAR ADC with single-ended inputs | Texas Instruments |
8-ch ADC, ADS8344EB | RS |
Adc, Sar, 16Bit, 100Ksps, Ssop-20 | Newark Electronics |
Where can I find additional details, specifications and documents for a ADS8344EB?
Additional datasheets, footprints and schematics for ADS8344EB are listed on our Part Details page. You can also find images and similar parts to ADS8344EB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS8344EB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS8344EB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS8344EB fall under?
The ADS8344EB is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS8344EB when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS8344EB you can contact the distributor directly for product support, shipping queries etc.
Is the ADS8344EB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS8344EB have stock available?
Authorised distributors including Texas Instruments, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for ADS8344EB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS8344EB often in real-time on the comparison pages.
What if I can't find stock of ADS8344EB?
You can fill out our help required form which you can use to request a quote for ADS8344EB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.