Options for Price Comparison
Distributor Statistics for ADS8332IPW
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for ADS8332IPW
Details for ADS8332IPW by Texas Instruments
Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC
ADC 16BIT SRL 500KSPS 24TSSOP
ADS8332IPW image

ADS8332IPW by Texas Instruments

ADC 16BIT SRL 500KSPS 24TSSOP
Part Information
ADS8332IPW image
RoHS Compliant
Description
The ADS8331 is a low-power, 16-bit, 500-k samplesper-second (SPS) analog-to-digital converter (ADC) with a unipolar, 4-to-1 multiplexer (mux) input. The device includes a 16-bit capacitor-based successive approximation register (SAR) ADC with inherent sample and hold. The ADS8332 is based on the same core and includes a unipolar 8-to-1 input mux. Both devices offer a high-speed, wide-voltage serial interface and are capable of daisy-chain operation when multiple converters are used. These converters are available in 24-pin, 4 × 4 VQFN and 24-pin TSSOP packages and are fully specified for operation over the industrial –40°C to 85°C temperature range.
Specifications
Resolution (Bits):
16bit
Sampling Rate:
500kSPS
Input Channel Type:
Differential
Data Interface:
Serial SPI
Supply Voltage Type:
Single
Supply Voltage Min:
2.7V
Supply Voltage Max:
5.5V
ADC / DAC Case Style:
TSSOP
No. of Pins:
24Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
Octal 16-Bit SAR ADCs
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 2 - 1 year
SVHC:
No SVHC (27-Jun-2018)
Base Number:
8332
No. of Channels:
8Channels
Operating Temperature Range:
-40°C to +85°C
Supply Current:
6.6mA
Supply Voltage Range:
2.7V to 5.5V
Supply Voltage Range - Analogue:
2.7V to 5.5V
Supply Voltage Range - Digital:
1.65V to 5.5V
Alternate Descriptions
16-Bit 500kSPS 8-Ch Unipolar ADC TSSOP24 RS Components
ADC Single SAR 500ksps 16-bit Serial 24-Pin TSSOP Bulk Avnet America
ADC Single SAR 500ksps 16-bit Serial 24-Pin TSSOP Bulk Avnet Europe