Status: | Unknown |
---|---|
Series: | Quad 16-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 500kSPS |
Input Channel Type | Differential |
Data Interface | Serial SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | TSSOP |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Quad 16-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 8331 |
No. of Channels | 4Channels |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 6.6mA |
Supply Voltage Range | 2.7V to 5.5V |
Supply Voltage Range - Analogue | 2.7V to 5.5V |
Supply Voltage Range - Digital | 1.65V to 5.5V |
2.7V-to-5.5V 16-Bit 500kSPS Low-Power Serial Analog-to-Digital Converter (ADC) | Texas Instruments |
4-ch ADC, ADS8331IPW | RS |
Where can I find additional details, specifications and documents for a ADS8331IPW?
Additional datasheets, footprints and schematics for ADS8331IPW are listed on our Part Details page. You can also find images and similar parts to ADS8331IPW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS8331IPW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS8331IPW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS8331IPW fall under?
The ADS8331IPW is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS8331IPW when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS8331IPW you can contact the distributor directly for product support, shipping queries etc.
Is the ADS8331IPW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS8331IPW have stock available?
Authorised distributors including Texas Instruments and RS have stock available or on a lead time for ADS8331IPW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS8331IPW often in real-time on the comparison pages.
What if I can't find stock of ADS8331IPW?
You can fill out our help required form which you can use to request a quote for ADS8331IPW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.