ADS8331IBRGET Data & Signal Conversion by Texas Instruments

ADC 16BIT 500KSPS 4CH 24VQFN

Status: Unknown
Series: Quad 16-Bit SAR ADCs
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADS8331 is a low-power, 16-bit, 500-k samplesper-second (SPS) analog-to-digital converter (ADC) with a unipolar, 4-to-1 multiplexer (mux) input. The device includes a 16-bit capacitor-based successive approximation register (SAR) ADC with inherent sample and hold. The ADS8332 is based on the same core and includes a unipolar 8-to-1 input mux. Both devices offer a high-speed, wide-voltage serial interface and are capable of daisy-chain operation when multiple converters are used. These converters are available in 24-pin, 4 × 4 VQFN and 24-pin TSSOP packages and are fully specified for operation over the industrial –40°C to 85°C temperature range.

Where to Buy

Prices starting from US$7.33

Distributor Stock
Logo for Farnell
Farnell
from US$13.25
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$7.33
2,700
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$16.06
-
Buy Now
Logo for element14
element14
from US$15.69
-
Buy Now

Specifications

Resolution (Bits) 16bit
Sampling Rate 500kSPS
Input Channel Type Differential
Data Interface Serial
Supply Voltage Type Single
Supply Voltage Min 2.7V
Supply Voltage Max 5.5V
ADC / DAC Case Style VQFN
No. of Pins 24Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range Quad 16-Bit SAR ADCs
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Base Number 8331
IC Case Style VQFN
No. of Channels 4Channels
Operating Temperature Range -40°C to +85°C
Supply Current 5.2mA
Supply Voltage Range 2.7V to 3.6V 4.5V to 5.5V
Supply Voltage Range - Analogue 2.7V to 3.6V 4.5V to 5.5V
Supply Voltage Range - Digital 1.65V to 3.8V 1.65V to 5.7V

Alternative Descriptions

2.7V-to-5.5V 16-Bit 500kSPS Low-Power Serial Analog-to-Digital Converter (ADC) | Texas Instruments
Adc, 16Bit, 500Ksps, 4Ch, 24Vqfn | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADS8331IBRGET?

Additional datasheets, footprints and schematics for ADS8331IBRGET are listed on our Part Details page. You can also find images and similar parts to ADS8331IBRGET on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADS8331IBRGET on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS8331IBRGET price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADS8331IBRGET fall under?

The ADS8331IBRGET is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.

Can I view similar or alternative parts?

You can view similar parts to ADS8331IBRGET when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADS8331IBRGET you can contact the distributor directly for product support, shipping queries etc.

Is the ADS8331IBRGET RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ADS8331IBRGET have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADS8331IBRGET.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADS8331IBRGET often in real-time on the comparison pages.

What if I can't find stock of ADS8331IBRGET?

You can fill out our help required form which you can use to request a quote for ADS8331IBRGET from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay