ADS8321EB/250 Data & Signal Conversion by Texas Instruments

ADC 16BIT 100KSPS MSOP-8

Status: Unknown
Series: Single 16-Bit SAR ADCs
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.60

Distributor Stock
Logo for Farnell
Farnell
from US$10.83
172
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$6.60
69,233
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$16.13
172
in stock
Buy Now
Logo for element14
element14
from US$10.90
172
in stock
Buy Now

Specifications

Resolution (Bits) 16bit
Sampling Rate 100kSPS
Input Channel Type Differential Single Ended
Data Interface Serial
Supply Voltage Type Single
Supply Voltage Min 4.75V
Supply Voltage Max 5.25V
ADC / DAC Case Style VSSOP
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range Single 16-Bit SAR ADCs
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Supply Current 1.1mA

Alternative Descriptions

16-Bit, High-Speed, Micropower Sampling Analog-to-Digital Converter (ADC) | Texas Instruments
Adc, 16Bit, 100Ksps,msop-8 | Newark Electronics
ADC, 16BIT, 100KSPS,MSOP-8 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADS8321EB/250?

Additional datasheets, footprints and schematics for ADS8321EB/250 are listed on our Part Details page. You can also find images and similar parts to ADS8321EB/250 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADS8321EB/250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS8321EB/250 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADS8321EB/250 fall under?

The ADS8321EB/250 is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.

Can I view similar or alternative parts?

You can view similar parts to ADS8321EB/250 when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADS8321EB/250 you can contact the distributor directly for product support, shipping queries etc.

Is the ADS8321EB/250 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ADS8321EB/250 have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADS8321EB/250.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADS8321EB/250 often in real-time on the comparison pages.

What if I can't find stock of ADS8321EB/250?

You can fill out our help required form which you can use to request a quote for ADS8321EB/250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay