Options for Price Comparison
Distributor Statistics for ADS8320EB/250
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for ADS8320EB/250
Details for ADS8320EB/250 by Texas Instruments
Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC
ANALOG TO DIGITAL CONVERTER ADC 16 BIT
ADS8320EB/250 image

ADS8320EB/250 by Texas Instruments

ANALOG TO DIGITAL CONVERTER ADC 16 BIT
Features
100-kHz Sampling Rate
8-Pin VSSOP Package
Pin-Compatible to ADS7816 and ADS7822
Power Down: 3 u00b5A (Maximum)
Serial (SPIu2122/SSI) Interface
microPower: u2013 1.8 mW at 100 kHz and 2.7 V u2013 0.3 mW at 10 kHz and 2.7 V
Part Information
ADS8320EB/250 image
RoHS Compliant
Description
The ADS8320 device is a 16-bit, sampling analog-todigital (A/D) converter with ensured specifications over a 2.7-V to 5.25-V supply range. It requires very little power even when operating at the full 100-kHz data rate. At lower data rates, the high speed of the device enables it to spend most of its time in the power-down mode. The average power dissipation is less than 100 mW at 10-kHz data rate. The ADS8320 also features operation from 2 V to 5.25 V, a synchronous serial (SPI/SSI compatible) interface, and a differential input. The reference voltage can be set to any level within the range of 500 mV to VCC. Ultra-low power and small size make the ADS8320 ideal for portable and battery-operated systems. It is also a perfect fit for remote data acquisition modules, simultaneous multi-channel systems, and isolated data acquisition. The ADS8320 is available in an 8-pin VSSOP package.
Specifications
Resolution (Bits):
16bit
Sampling Rate:
100kSPS
Supply Voltage Type:
Single
Supply Voltage Min:
2.7V
Supply Voltage Max:
5.25V
ADC / DAC Case Style:
SOP
No. of Pins:
8Pins
Alternate Descriptions
ADC Single SAR 100KSPS 16-Bit Serial RS Components
ANALOG TO DIGITAL CONVERTER ADC, 16 BIT, 100KHZ, MSOP-8; Resolution (Bits):16bit; Sampling Rate:100kSPS; Input Channel Type:Differential; Data Interface:3 Wire, Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; DNLĀ±:2LSB RoHS Compliant: Yes Newark Electronics
ADC Single SAR 100ksps 16-bit Serial 8-Pin VSSOP T/R Avnet America
ADC Single SAR 100ksps 16-bit Serial 8-Pin VSSOP T/R Avnet Europe