ADS8320EB Data & Signal Conversion by Texas Instruments

IC 16BIT ADC SMD 8320 VSSOP8

Status: Unknown
Series: Single 16-Bit SAR ADCs
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

No distributors results available

View Full Pricing & Stock Comparison

Specifications

Resolution (Bits) 16bit
Sampling Rate 100kSPS
Input Channel Type Differential
Data Interface Serial
Supply Voltage Type Single
Supply Voltage Min 2.7V
Supply Voltage Max 5.25V
ADC / DAC Case Style MSOP
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range Single 16-Bit SAR ADCs
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Base Number 8320
IC Case Style VSSOP
IC Generic Number 8320
Linearity Error 0.012%
Linearity Error ADC / DAC + 2LSB
Linearity Error ADC / DAC - 2LSB
No. of Bits 16bit
No. of Channels 1Channels
Operating Temperature Range -40°C to +85°C
Supply Current 900µA
Supply Voltage Range 2.7V to 3.3V 4.75V to 5.25V
Supply Voltage Range - Analogue 2.7V to 3.3V 4.75V to 5.25V
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADS8320EB?

Additional datasheets, footprints and schematics for ADS8320EB are listed on our Part Details page. You can also find images and similar parts to ADS8320EB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADS8320EB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS8320EB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADS8320EB fall under?

The ADS8320EB is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.

Can I view similar or alternative parts?

You can view similar parts to ADS8320EB when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADS8320EB you can contact the distributor directly for product support, shipping queries etc.

Is the ADS8320EB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ADS8320EB have stock available?

There is no stock from authorised distributors for ADS8320EB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADS8320EB often in real-time on the comparison pages.

What if I can't find stock of ADS8320EB?

You can fill out our help required form which you can use to request a quote for ADS8320EB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay