ADS831EG4 Data & Signal Conversion by Texas Instruments

IC 8BIT ADC SMD SSOP20 831

Status: Unknown
Series: Single 8-Bit Pipelined ADCs
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Resolution (Bits) 8bit
Sampling Rate 80MSPS
Input Channel Type Differential Single Ended
Data Interface Parallel
Supply Voltage Type Single
Supply Voltage Min 4.75V
Supply Voltage Max 5.25V
ADC / DAC Case Style SSOP
No. of Pins 20Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range Single 8-Bit Pipelined ADCs
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
A/D / D/A Features CMOS Internal Reference Parallel O/P Track and Hold
Base Number 831
Conversion Frequency 80MHz
Conversion Time 100µs
IC Case Style SOIC
IC Generic Number 831
Linearity Error 2%
Linearity Error ADC / DAC + 2LSB
Linearity Error ADC / DAC - 2LSB
Logic Function Number 831
No. of Bits 8bit
No. of Channels 1Channels
Operating Temperature Range -40°C to +85°C
Supply Current 58mA
Supply Voltage Range 4.75V to 5.25V
Supply Voltage Range - Analogue 4.75V to 5.25V


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADS831EG4?

Additional datasheets, footprints and schematics for ADS831EG4 are listed on our Part Details page. You can also find images and similar parts to ADS831EG4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADS831EG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS831EG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADS831EG4 fall under?

The ADS831EG4 is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.

Can I view similar or alternative parts?

You can view similar parts to ADS831EG4 when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADS831EG4 you can contact the distributor directly for product support, shipping queries etc.

Is the ADS831EG4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ADS831EG4 have stock available?

There is no stock from authorised distributors for ADS831EG4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADS831EG4 often in real-time on the comparison pages.

What if I can't find stock of ADS831EG4?

You can fill out our help required form which you can use to request a quote for ADS831EG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay