Status: | Unknown |
---|---|
Series: | Single 12-Bit Pipelined ADCs |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 5MSPS |
Input Channel Type | Single Ended |
Data Interface | Parallel |
Supply Voltage Type | Single |
Supply Voltage Min | 4.7V |
Supply Voltage Max | 5.3V |
ADC / DAC Case Style | SSOP |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Single 12-Bit Pipelined ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
A/D / D/A Features | Internal Reference Parallel O/P Track and Hold |
Base Number | 803 |
Conversion Time | 100000ns |
IC Case Style | SSOP |
IC Generic Number | 803 |
Linearity Error | 0.25% |
Linearity Error ADC / DAC + | 2LSB |
Linearity Error ADC / DAC - | 2LSB |
Logic Function Number | 803 |
No. of Bits | 12bit |
No. of Channels | 1Channels |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 23mA |
Supply Voltage Range | 4.7V to 5.3V |
Supply Voltage Range - Analogue | 4.7V to 5.3V |
Termination Type | Surface Mount Device |
12-Bit, 5-MSPS Analog-to-Digital Converter (ADC) | Texas Instruments |
A/D Conv,12-Bit 5Mhz 28 Lead Ssop Rohs Compliant: Yes |TEXAS INSTRUMENTS ADS803E. | Newark Electronics |
Where can I find additional details, specifications and documents for a ADS803E?
Additional datasheets, footprints and schematics for ADS803E are listed on our Part Details page. You can also find images and similar parts to ADS803E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS803E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS803E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS803E fall under?
The ADS803E is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS803E when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS803E you can contact the distributor directly for product support, shipping queries etc.
Is the ADS803E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS803E have stock available?
Authorised distributors including Texas Instruments, Chip One Stop and Newark Electronics have stock available or on a lead time for ADS803E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS803E often in real-time on the comparison pages.
What if I can't find stock of ADS803E?
You can fill out our help required form which you can use to request a quote for ADS803E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.