Status: | Unknown |
---|---|
Series: | Dual 10-Bit SAR ADCs |
RoHS: | Unknown |
Prices starting from US$3.30
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Texas Instruments | US$3.30 |
19,421
|
Buy Now |
Resolution (Bits) | 10bit |
---|---|
Sampling Rate | 1MSPS |
Input Channel Type | Single Ended |
Data Interface | Serial |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | TSSOP |
No. of Pins | 38Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Dual 10-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 7960 |
IC Case Style | TSSOP |
No. of Channels | 12Channels |
Operating Temperature Range | -40°C to +125°C |
Supply Current | 2.3mA |
Supply Voltage Range | 2.7V to 5.25V |
Supply Voltage Range - Analogue | 2.7V to 5.25V |
Supply Voltage Range - Digital | 1.7V to 5.25V |
Termination Type | Surface Mount Device |
10 bit, 1 MSPS, 12 Ch, Single Ended, Micro Power, sr i/f, SAR ADC | Texas Instruments |
Where can I find additional details, specifications and documents for a ADS7956SDBT?
Additional datasheets, footprints and schematics for ADS7956SDBT are listed on our Part Details page. You can also find images and similar parts to ADS7956SDBT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS7956SDBT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS7956SDBT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS7956SDBT fall under?
The ADS7956SDBT is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS7956SDBT when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS7956SDBT you can contact the distributor directly for product support, shipping queries etc.
Is the ADS7956SDBT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS7956SDBT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for ADS7956SDBT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS7956SDBT often in real-time on the comparison pages.
What if I can't find stock of ADS7956SDBT?
You can fill out our help required form which you can use to request a quote for ADS7956SDBT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.