Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | ADS7953 |
No. of Bits | 12bit |
Sample Rate | 1MSPS |
Kit Application Type | Data Converter |
Application Sub Type | ADC |
Kit Contents | Evaluation Board ADS7953EVM DSP MMBO Motherboard Software |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Data Collection to Text Files Built-in Analysis Tools Including Scope FFT and Histogram Displays |
ADS7953 performance demonstration kit | Texas Instruments |
Where can I find additional details, specifications and documents for a ADS7953EVM-PDK?
Additional datasheets, footprints and schematics for ADS7953EVM-PDK are listed on our Part Details page. You can also find images and similar parts to ADS7953EVM-PDK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS7953EVM-PDK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS7953EVM-PDK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS7953EVM-PDK fall under?
The ADS7953EVM-PDK is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ADS7953EVM-PDK when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS7953EVM-PDK you can contact the distributor directly for product support, shipping queries etc.
Is the ADS7953EVM-PDK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS7953EVM-PDK have stock available?
Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for ADS7953EVM-PDK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS7953EVM-PDK often in real-time on the comparison pages.
What if I can't find stock of ADS7953EVM-PDK?
You can fill out our help required form which you can use to request a quote for ADS7953EVM-PDK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.