Status: | Unknown |
---|---|
Series: | Dual 12-Bit SAR ADCs |
RoHS: | Unknown |
Prices starting from US$3.30
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Texas Instruments | US$3.30 |
14,826
|
Buy Now |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 2MSPS |
Input Channel Type | Pseudo Differential |
Data Interface | Serial SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | WQFN |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Dual 12-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
IC Case Style | QFN |
No. of Channels | 2Channels |
Operating Temperature Range | -40°C to +125°C |
Supply Current | 2.5mA |
Supply Voltage Range | 2.7V to 5.5V |
Supply Voltage Range - Analogue | 2.7V to 5.5V |
Supply Voltage Range - Digital | 1.65V to 5.5V |
12-Bit, 2 MSPS, Dual Channel, Pseudo-differential uPower Serial SAR ADC | Texas Instruments |
Where can I find additional details, specifications and documents for a ADS7947SRTER?
Additional datasheets, footprints and schematics for ADS7947SRTER are listed on our Part Details page. You can also find images and similar parts to ADS7947SRTER on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS7947SRTER on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS7947SRTER price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS7947SRTER fall under?
The ADS7947SRTER is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS7947SRTER when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS7947SRTER you can contact the distributor directly for product support, shipping queries etc.
Is the ADS7947SRTER RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS7947SRTER have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for ADS7947SRTER.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS7947SRTER often in real-time on the comparison pages.
What if I can't find stock of ADS7947SRTER?
You can fill out our help required form which you can use to request a quote for ADS7947SRTER from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.