Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$199.99
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$199.99
|
15
in stock
|
Buy Now |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | ADS7945 |
No. of Bits | 14bit |
Sample Rate | 2MSPS |
Kit Application Type | Data Converter |
Application Sub Type | ADC |
Kit Contents | Eval Board ADS7945 DSP based MMB0 MotherBoard Software |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Complete Control of Board Settings Easily Expandable Data collection to text files |
ADS7945 Performance Demonstration Kit | Texas Instruments |
Where can I find additional details, specifications and documents for a ADS7945EVM-PDK?
Additional datasheets, footprints and schematics for ADS7945EVM-PDK are listed on our Part Details page. You can also find images and similar parts to ADS7945EVM-PDK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS7945EVM-PDK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS7945EVM-PDK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS7945EVM-PDK fall under?
The ADS7945EVM-PDK is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ADS7945EVM-PDK when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS7945EVM-PDK you can contact the distributor directly for product support, shipping queries etc.
Is the ADS7945EVM-PDK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS7945EVM-PDK have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for ADS7945EVM-PDK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS7945EVM-PDK often in real-time on the comparison pages.
What if I can't find stock of ADS7945EVM-PDK?
You can fill out our help required form which you can use to request a quote for ADS7945EVM-PDK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.