Status: | Unknown |
---|---|
Series: | Single 8-Bit SAR ADCs |
RoHS: | Unknown |
Prices starting from US$1.05
Resolution (Bits) | 8bit |
---|---|
Sampling Rate | 3MSPS |
Input Channel Type | Single Ended |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | SOT-23 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Single 8-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 7885 |
IC Case Style | SOT-23 |
Linearity Error ADC / DAC + | 0.4LSB |
Linearity Error ADC / DAC - | 0.4LSB |
No. of Channels | 1Channels |
Operating Temperature Range | -40°C to +125°C |
Supply Current | 3mA |
Supply Voltage Range | 2.7V to 5.5V |
Supply Voltage Range - Analogue | 2.7V to 5.5V |
Termination Type | Surface Mount Device |
2.7V-5.5V, 8 Bit, 3MSPS, Serial ADC | Texas Instruments |
8-Bit 3MSPS MicroPowerSAR ADC SOT23-6 | RS |
Ic, Adc 8Bit 3Msps Sot23-6 | Newark Electronics |
IC, ADC 8BIT 3MSPS SOT23-6 | element14 |
Where can I find additional details, specifications and documents for a ADS7885SDBVT?
Additional datasheets, footprints and schematics for ADS7885SDBVT are listed on our Part Details page. You can also find images and similar parts to ADS7885SDBVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS7885SDBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS7885SDBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS7885SDBVT fall under?
The ADS7885SDBVT is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS7885SDBVT when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS7885SDBVT you can contact the distributor directly for product support, shipping queries etc.
Is the ADS7885SDBVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS7885SDBVT have stock available?
Authorised distributors including Texas Instruments, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for ADS7885SDBVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS7885SDBVT often in real-time on the comparison pages.
What if I can't find stock of ADS7885SDBVT?
You can fill out our help required form which you can use to request a quote for ADS7885SDBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.