Status: | Unknown |
---|---|
Series: | Single 10-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 10bit |
---|---|
Sampling Rate | 3MSPS |
Input Channel Type | Single Ended |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | SOT-23 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Single 10-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
2.7V-5.5V, 10 Bit, 3MSPS, Serial ADC | Texas Instruments |
Single ADC, ADS7884SDBVT | RS |
Adc, 10Bit, 3Msps, Spi, Sot-23-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a ADS7884SDBVT?
Additional datasheets, footprints and schematics for ADS7884SDBVT are listed on our Part Details page. You can also find images and similar parts to ADS7884SDBVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS7884SDBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS7884SDBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS7884SDBVT fall under?
The ADS7884SDBVT is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS7884SDBVT when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS7884SDBVT you can contact the distributor directly for product support, shipping queries etc.
Is the ADS7884SDBVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS7884SDBVT have stock available?
Authorised distributors including Texas Instruments, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for ADS7884SDBVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS7884SDBVT often in real-time on the comparison pages.
What if I can't find stock of ADS7884SDBVT?
You can fill out our help required form which you can use to request a quote for ADS7884SDBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.