ADS7867IDBVTG4 Data & Signal Conversion by Texas Instruments

10BIT ADC 200KSPS SMD SOT-23-6

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Resolution (Bits) 10bit
Sampling Rate 240kSPS
Input Channel Type Single Ended
Data Interface Serial SPI
Supply Voltage Type Single
Supply Voltage Min 1.2V
Supply Voltage Max 3.6V
ADC / DAC Case Style SOT-23
No. of Pins 6Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Base Number 7867
IC Case Style SOT-23
Linearity Error ADC / DAC + 1.5LSB
Linearity Error ADC / DAC - 1LSB
No. of Bits 10bit
Operating Temperature Range -40°C to +85°C
Supply Current 420µA
Supply Voltage Range 1.2V to 3.6V
Supply Voltage Range - Analogue 1.2V to 3.6V
Termination Type Surface Mount Device
Voltage Regulator Type ADC


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADS7867IDBVTG4?

Additional datasheets, footprints and schematics for ADS7867IDBVTG4 are listed on our Part Details page. You can also find images and similar parts to ADS7867IDBVTG4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADS7867IDBVTG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS7867IDBVTG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADS7867IDBVTG4 fall under?

The ADS7867IDBVTG4 is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.

Can I view similar or alternative parts?

You can view similar parts to ADS7867IDBVTG4 when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADS7867IDBVTG4 you can contact the distributor directly for product support, shipping queries etc.

Is the ADS7867IDBVTG4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ADS7867IDBVTG4 have stock available?

There is no stock from authorised distributors for ADS7867IDBVTG4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADS7867IDBVTG4 often in real-time on the comparison pages.

What if I can't find stock of ADS7867IDBVTG4?

You can fill out our help required form which you can use to request a quote for ADS7867IDBVTG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay