Status: | Unknown |
---|---|
Series: | Single 12-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 200kSPS |
Input Channel Type | Single Ended |
Data Interface | Serial SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 1.2V |
Supply Voltage Max | 3.6V |
ADC / DAC Case Style | SOT-23 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Single 12-Bit SAR ADCs |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 7866 |
Linearity Error ADC / DAC + | 1.5LSB |
Linearity Error ADC / DAC - | 1LSB |
No. of Bits | 12bit |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 385µA |
Supply Voltage Range | 1.2V to 3.6V |
Supply Voltage Range - Analogue | 1.2V to 3.6V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | ADC |
1.2V, 12 Bit 200KSPS, Serial ADC | Texas Instruments |
12Bit Adc, 200Ksps, Smd, Sot-23-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a ADS7866IDBVT?
Additional datasheets, footprints and schematics for ADS7866IDBVT are listed on our Part Details page. You can also find images and similar parts to ADS7866IDBVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS7866IDBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS7866IDBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS7866IDBVT fall under?
The ADS7866IDBVT is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS7866IDBVT when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS7866IDBVT you can contact the distributor directly for product support, shipping queries etc.
Is the ADS7866IDBVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS7866IDBVT have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for ADS7866IDBVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS7866IDBVT often in real-time on the comparison pages.
What if I can't find stock of ADS7866IDBVT?
You can fill out our help required form which you can use to request a quote for ADS7866IDBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.