Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 2MSPS |
Input Channel Type | Differential |
Data Interface | Serial SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | SSOP |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 7863 |
IC Case Style | QSOP |
Linearity Error ADC / DAC + | 0.5LSB |
Linearity Error ADC / DAC - | 0.5LSB |
No. of Channels | 4Channels |
Operating Temperature Range | -40°C to +125°C |
Supply Current | 6.5mA |
Supply Voltage Range | 2.7V to 5.5V |
Supply Voltage Range - Analogue | 2.7V to 5.5V |
Supply Voltage Range - Digital | 2.7V to 3.6V 4.5V to 5.5V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a ADS7863IDBQ?
Additional datasheets, footprints and schematics for ADS7863IDBQ are listed on our Part Details page. You can also find images and similar parts to ADS7863IDBQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS7863IDBQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS7863IDBQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS7863IDBQ fall under?
The ADS7863IDBQ is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS7863IDBQ when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS7863IDBQ you can contact the distributor directly for product support, shipping queries etc.
Is the ADS7863IDBQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS7863IDBQ have stock available?
There is no stock from authorised distributors for ADS7863IDBQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS7863IDBQ often in real-time on the comparison pages.
What if I can't find stock of ADS7863IDBQ?
You can fill out our help required form which you can use to request a quote for ADS7863IDBQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.