ADS7846NG4 Semiconductors - ICs by Texas Instruments

IC 12BIT ADC SMD 7846 TSSOP16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

IC Interface Type 3 Wire Serial SPI
Resolution (Bits) 12bit
Supply Voltage Min 2.7V
Supply Voltage Max 5.25V
Controller IC Case Style TSSOP
No. of Pins 16Pins
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Amplifier Type Controller
Base Number 7846
Controller Type Resistive Touch Screen
IC Case Style TSSOP
IC Generic Number 7846
Input Channel Type Differential
No. of Bits 12bit
No. of Channels 6Channels
Operating Temperature Max 85°C
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +85°C
Sampling Rate 125kSPS
Supply Current 780µA
Supply Voltage Range 2.7V to 5.25V
Supply Voltage Range - Analogue 2.7V to 5.25V
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADS7846NG4?

Additional datasheets, footprints and schematics for ADS7846NG4 are listed on our Part Details page. You can also find images and similar parts to ADS7846NG4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADS7846NG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS7846NG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADS7846NG4 fall under?

The ADS7846NG4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Touch Screen Controllers.

Can I view similar or alternative parts?

You can view similar parts to ADS7846NG4 when available in the Touch Screen Controllers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADS7846NG4 you can contact the distributor directly for product support, shipping queries etc.

Is the ADS7846NG4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ADS7846NG4 have stock available?

There is no stock from authorised distributors for ADS7846NG4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADS7846NG4 often in real-time on the comparison pages.

What if I can't find stock of ADS7846NG4?

You can fill out our help required form which you can use to request a quote for ADS7846NG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay