ADS7842EB. Data & Signal Conversion by Texas Instruments

IC 12BIT ADC 200KHZ SSOP28

Status: Unknown
Series: Quad 12-Bit SAR ADCs
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.83

Distributor Stock
Logo for Newark
Newark
from US$5.51
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$4.83
4,204
in stock
Buy Now

Specifications

Resolution (Bits) 12bit
Sampling Rate 200kSPS
Input Channel Type Single Ended
Data Interface Parallel
Supply Voltage Type Single
Supply Voltage Min 2.7V
Supply Voltage Max 5.25V
ADC / DAC Case Style SSOP
No. of Pins 28Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range Quad 12-Bit SAR ADCs
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Base Number 7842
IC Case Style SSOP
No. of Channels 4Channels
Operating Temperature Range -40°C to +85°C
Supply Current 550µA
Supply Voltage Range 2.7V to 5.25V
Supply Voltage Range - Analogue 2.7V to 5V
Termination Type Surface Mount Device

Alternative Descriptions

12-Bit, 4-Channel Parallel Output Sampling Analog-to-Digital Converter | Texas Instruments
Conv 12 Bit 4 Channel Parallel 28Ld Rohs Compliant: Yes |TEXAS INSTRUMENTS ADS7842EB. | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADS7842EB.?

Additional datasheets, footprints and schematics for ADS7842EB. are listed on our Part Details page. You can also find images and similar parts to ADS7842EB. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADS7842EB. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS7842EB. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADS7842EB. fall under?

The ADS7842EB. is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.

Can I view similar or alternative parts?

You can view similar parts to ADS7842EB. when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADS7842EB. you can contact the distributor directly for product support, shipping queries etc.

Is the ADS7842EB. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ADS7842EB. have stock available?

Authorised distributors including Texas Instruments and Newark Electronics have stock available or on a lead time for ADS7842EB..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADS7842EB. often in real-time on the comparison pages.

What if I can't find stock of ADS7842EB.?

You can fill out our help required form which you can use to request a quote for ADS7842EB. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay