Status: | Unknown |
---|---|
Series: | Quad 12-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 200kSPS |
Input Channel Type | Differential Single Ended |
Data Interface | Serial |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | SSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Quad 12-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 7841 |
IC Case Style | SSOP |
No. of Channels | 4Channels |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 550µA |
Supply Voltage Range | 2.7V to 5.25V |
Supply Voltage Range - Analogue | 2.7V to 3.6V 4.75V to 5.25V |
Termination Type | Surface Mount Device |
12-bit 4-channel serial output sampling analog-to-digital converter (ADC) | Texas Instruments |
Ic, 12Bit Adc, 200Khz, 7841, Ssop16 | Newark Electronics |
Where can I find additional details, specifications and documents for a ADS7841EB.?
Additional datasheets, footprints and schematics for ADS7841EB. are listed on our Part Details page. You can also find images and similar parts to ADS7841EB. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS7841EB. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS7841EB. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS7841EB. fall under?
The ADS7841EB. is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS7841EB. when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS7841EB. you can contact the distributor directly for product support, shipping queries etc.
Is the ADS7841EB. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS7841EB. have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADS7841EB..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS7841EB. often in real-time on the comparison pages.
What if I can't find stock of ADS7841EB.?
You can fill out our help required form which you can use to request a quote for ADS7841EB. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.