ADS7828EB/250 Data & Signal Conversion by Texas Instruments

ANALOG TO DIGITAL CONVERTER ADC 12 BIT

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.30

Distributor Stock
Logo for RS
RS
from US$5.22
86
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$3.30
30,591
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$5.56
12
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$5.17
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$7.44
-
Buy Now
Logo for element14
element14
from US$5.94
-
Buy Now
Logo for Farnell
Farnell
from US$6.29
-
Buy Now

Specifications

Resolution (Bits) 12bit
Sampling Rate 50kSPS
Supply Voltage Type Single
Supply Voltage Min 2.7V
Supply Voltage Max 5.25V
ADC / DAC Case Style TSSOP
DNL± 1LSB

Alternative Descriptions

12-Bit, 8-Channel SAR ADC with Internal Reference and I2C Interface | Texas Instruments
ADC Single SAR 50KSPS 12-Bit Serial | RS
Ic, 12Bit Adc, Smd, 7828, Tssop16 | Newark Electronics
ANALOG TO DIGITAL CONVERTER ADC, 12 BIT, | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADS7828EB/250?

Additional datasheets, footprints and schematics for ADS7828EB/250 are listed on our Part Details page. You can also find images and similar parts to ADS7828EB/250 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADS7828EB/250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS7828EB/250 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADS7828EB/250 fall under?

The ADS7828EB/250 is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.

Can I view similar or alternative parts?

You can view similar parts to ADS7828EB/250 when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADS7828EB/250 you can contact the distributor directly for product support, shipping queries etc.

Is the ADS7828EB/250 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ADS7828EB/250 have stock available?

Authorised distributors including Texas Instruments, RS, Chip One Stop, CoreStaff and Newark Electronics have stock available or on a lead time for ADS7828EB/250.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADS7828EB/250 often in real-time on the comparison pages.

What if I can't find stock of ADS7828EB/250?

You can fill out our help required form which you can use to request a quote for ADS7828EB/250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay