ADS7823E/250 Data & Signal Conversion by Texas Instruments

IC 12BIT ADC SMD 7823 VSSOP8

Status: Unknown
Series: Single 12-Bit SAR ADCs
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.44

Distributor Stock
Logo for Farnell
Farnell
from US$6.79
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$3.44
3,001
in stock
Buy Now
Logo for RS
RS
from US$5.53
628
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.35
-
Buy Now
Logo for element14
element14
from US$8.17
-
Buy Now

Specifications

Resolution (Bits) 12bit
Sampling Rate 50kSPS
Input Channel Type Single Ended
Data Interface I2C
Supply Voltage Type Single
Supply Voltage Min 2.7V
Supply Voltage Max 5.25V
ADC / DAC Case Style SOP
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range Single 12-Bit SAR ADCs
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Base Number 7823
Conversion Time 8µs
IC Case Style SOP
IC Generic Number 7823
Linearity Error 0.024%
Linearity Error ADC / DAC + 3LSB
Linearity Error ADC / DAC - 3LSB
No. of Bits 12bit
No. of Channels 1Channels
Operating Temperature Range -40°C to +85°C
Supply Current 720µA
Supply Voltage Range 2.7V to 5.25V
Supply Voltage Range - Analogue 2.7V to 3.6V 4.75V to 5.25V
Termination Type Surface Mount Device

Alternative Descriptions

12-Bit Low Power,I2C Serial, Sampling Analog-To-Digital Converter | Texas Instruments
A/D Converters - ADC, ADS7823E/250 | RS
Ic, 12Bit Adc, Smd, 7823, Vssop8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADS7823E/250?

Additional datasheets, footprints and schematics for ADS7823E/250 are listed on our Part Details page. You can also find images and similar parts to ADS7823E/250 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADS7823E/250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS7823E/250 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADS7823E/250 fall under?

The ADS7823E/250 is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.

Can I view similar or alternative parts?

You can view similar parts to ADS7823E/250 when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADS7823E/250 you can contact the distributor directly for product support, shipping queries etc.

Is the ADS7823E/250 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ADS7823E/250 have stock available?

Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADS7823E/250.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADS7823E/250 often in real-time on the comparison pages.

What if I can't find stock of ADS7823E/250?

You can fill out our help required form which you can use to request a quote for ADS7823E/250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay