Status: | Unknown |
---|---|
Series: | Single 12-Bit SAR ADCs |
RoHS: | Unknown |
Prices starting from US$3.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.18
|
No stock
|
Buy Now |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 500kSPS |
Input Channel Type | Differential |
Data Interface | Serial |
Supply Voltage Type | Single |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Single 12-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 7818 |
IC Case Style | DIP |
No. of Channels | 1Channels |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 2.2mA |
Supply Voltage Range | 4.75V to 5.25V |
Supply Voltage Range - Analogue | 4.75V to 5.25V |
Termination Type | Through Hole |
Where can I find additional details, specifications and documents for a ADS7818P.?
Additional datasheets, footprints and schematics for ADS7818P. are listed on our Part Details page. You can also find images and similar parts to ADS7818P. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS7818P. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS7818P. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS7818P. fall under?
The ADS7818P. is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS7818P. when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS7818P. you can contact the distributor directly for product support, shipping queries etc.
Is the ADS7818P. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS7818P. have stock available?
Authorised distributors including Farnell have stock available or on a lead time for ADS7818P..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS7818P. often in real-time on the comparison pages.
What if I can't find stock of ADS7818P.?
You can fill out our help required form which you can use to request a quote for ADS7818P. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.