Status: | Unknown |
---|---|
Series: | Single 12-Bit SAR ADCs |
RoHS: | Unknown |
Prices starting from US$1.96
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.96
|
No stock
|
Buy Now |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 200kSPS |
Input Channel Type | Differential |
Data Interface | Serial |
Supply Voltage Type | Single |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Single 12-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
A/D / D/A Features | CMOS Sample and Hold Serial O/P Successive Approximation |
Base Number | 7816 |
Conversion Time | 5µs |
IC Case Style | DIP |
IC Generic Number | 7816 |
Linearity Error | 0.5% |
Linearity Error ADC / DAC + | 0.5LSB |
Linearity Error ADC / DAC - | 0.5LSB |
Logic Function Number | 7816 |
No. of Bits | 12bit |
No. of Channels | 1Channels |
Operating Temperature Range | -40°C to +85°C |
Power Dissipation Ptot Max | 2.5mW |
Supply Current | 380µA |
Supply Voltage Range | 4.5V to 5.25V |
Supply Voltage Range - Analogue | 4.5V to 5.25V |
Termination Type | Through Hole |
Where can I find additional details, specifications and documents for a ADS7816P?
Additional datasheets, footprints and schematics for ADS7816P are listed on our Part Details page. You can also find images and similar parts to ADS7816P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS7816P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS7816P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS7816P fall under?
The ADS7816P is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS7816P when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS7816P you can contact the distributor directly for product support, shipping queries etc.
Is the ADS7816P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS7816P have stock available?
Authorised distributors including Farnell have stock available or on a lead time for ADS7816P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS7816P often in real-time on the comparison pages.
What if I can't find stock of ADS7816P?
You can fill out our help required form which you can use to request a quote for ADS7816P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.