New
Looking to search for multiple part numbers? Try out our
new BOM tool
.
Sign up for free
.
BOM Tool Access
Search a Manufacturer Part Number
Search
Newsletter signup
API information
Options for Price Comparison
Select a Currency
Currency Select
Distributor Statistics for
ADS7813P
Total in Stock:
-
Lowest MOQ:
-
Average Price:
-
per unit
Stocking Distributors:
-
ADS7813P
Loading...
Loading Results for
ADS7813P
Details for
ADS7813P
by
Texas Instruments
Semiconductors - ICs
>
Data & Signal Conversion
>
Analog-to-Digital Converters - ADC
16BIT ADC SERIAL O/P 7813 PDIP16
PCB Footprint
ADS7813P by Texas Instruments
16BIT ADC SERIAL O/P 7813 PDIP16
Part Information
RoHS Compliant
PCB Footprint
Technical Specifications
Resolution (Bits):
16bit
Sampling Rate:
40kSPS
Input Channel Type:
Single Ended
Data Interface:
Serial
Supply Voltage Type:
Single
Supply Voltage Min:
4.75V
Supply Voltage Max:
5.25V
ADC / DAC Case Style:
DIP
No. of Pins:
16Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
Single 16-Bit SAR ADCs
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
-
SVHC:
No SVHC (27-Jun-2018)
Base Number:
7813
Conversion Time:
20µs
IC Case Style:
DIP
IC Generic Number:
7813
Linearity Error:
0.5%
Linearity Error ADC / DAC +:
3LSB
Linearity Error ADC / DAC -:
3LSB
No. of Channels:
1Channels
Operating Temperature Range:
-40°C to +85°C
Supply Voltage Range:
4.75V to 5.25V
Supply Voltage Range - Analogue:
4.75V to 5.25V
Supply Voltage Range - Digital:
4.75V to 5.25V
Termination Type:
Through Hole
Alternate Descriptions
A/D converter IC [Texas Instruments] ADS7813P A/D converter IC
Distrelec